The SN74LVTH18502A is a 3.3-V ABT scan test device with an 18-bit universal bus transceiver, designed for mixed-mode signal operation and compatible with IEEE 1149.1-1990 JTAG boundary-scan architecture. It is packaged in a 64-pin low-profile quad flat package (LQFP, PM) and operates over a temperature range of -40°C to 85°C. The device includes bus-hold circuitry on data inputs and supports transparent, latched, or clocked modes of operation. Test functions include parallel-signature analysis, pseudorandom pattern generation, and boundary-scan testing via a four-wire TAP interface.
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85
18-Bit Bidirectional Transceiver, 3.3V, 20ns, LQFP Product overview: SN74LVTH18502APMR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74LVTH18502APM
ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
ABT Scan Test Device With Universal Bus Transceivers IC 64-LQFP (10x10)
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH18502APMR | 725-SN74LVTH18502APMR | 296-14932-2-ND |
| Product Name | SN74LVTH18502A 3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | 3.3V Interface Transceiver IC | Universal Bus Functions |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS | |
| Supply Voltage | 2.7V; 3.3V; Other; 3.3 |