The SN74LVTH182646APM is an 18-bit bus transceiver with integrated registers and IEEE Std 1149.1-1990 JTAG boundary-scan test circuitry, designed for 3.3-V operation with 5-V TTL compatibility. It is packaged in a 64-pin plastic thin quad flat (LQFP) package with 0.5-mm center-to-center spacing and is characterized for operation from -40°C to 85°C. The device includes bus-hold circuitry on data inputs and 25-Ω equivalent series resistors on B-port outputs to reduce signal distortion. Data transfer is controlled by clock and select inputs, supporting both transparent and registered modes for multiplexed transmission. The device supports SCOPE instruction set features including parallel-signature analysis and pseudo-random pattern generation.
3.3-V ABT Scan Test Devices With 18-Bit Transceivers And Registers 64-LQFP -40 to 85
18-Bit Bidirectional Transceiver, BICMOS, 3-STATE Output Product overview: SN74LVTH182646APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182646AP
IC SCAN-TEST-DEV/XCVR 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182646APM | 703-SN74LVTH182646APM | SN74LVTH182646APM |
| Product Name | SN74LVTH182646A 3.3-V ABT Scan Test Devices With 18-Bit Transceivers And Registers | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |