The SN74LVTH182504APM is a 3.3-V ABT scan test device with a 20-bit universal bus transceiver, designed for boundary-scan testing per IEEE Std 1149.1-1990 and compatible with 5-V TTL signaling. It is packaged in a 64-pin plastic thin quad flat pack (LQFP) with a 0.5-mm center-to-center spacing and operates over a temperature range of -40°C to 85°C. The B-port outputs include integrated 25-Ω series resistors to reduce signal overshoot and undershoot, eliminating the need for external resistors. Active bus-hold circuitry retains unused inputs at valid logic levels.
3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers 64-LQFP -40 to 85
20-Bit 3.3V BICMOS Universal Bus Transceiver, 3-STATE, LQFP Product overview: SN74LVTH182504APM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182504AP
IC SCAN-TEST-DEV/XCVR 64-LQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182504APM | 703-SN74LVTH182504APM | SN74LVTH182504APM |
| Product Name | SN74LVTH182504A 3.3-V ABT Scan Test Devices With 20-Bit Universal Bus Transceivers | 3.3V Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Supply Voltage | 2.7V; 3.3V; Other; 3.3 |