The SN74LVTH182502A is a 3.3-V ABT scan test device with an 18-bit universal bus transceiver, designed for mixed-mode signal operation and compliance with IEEE Standard 1149.1-1990 boundary-scan architecture. It features bus-hold circuitry on data inputs and 25-Ω series resistors on B-port outputs to minimize overshoot and undershoot. The device is packaged in a 64-pin plastic thin quad flat (LQFP) package and is characterized for operation from -40°C to 85°C.
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85
3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers 64-LQFP -40 to 85 Product overview: SN74LVTH182502APMR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVTH182502AP
IC SCAN-TEST-DEV/TRANSC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH182502APMR | 703-SN74LVTH182502APMR | SN74LVTH182502APMR |
| Product Name | SN74LVTH182502A 3.3-V ABT Scan Test Devices With 18-Bit Universal Bus Transceivers | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |