Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LVTH182502APMR

Description
Win Source Part Number: 1256220-SN74LVTH1825 02APMR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVTH182502APMRG4R ,SN74LVTH182502APMR, 74LVTH182502APMRG4,7 4LVTH182502APMRG4,-2 96-29777-1,-296-2977 7-1,2156-SN74LVTH182 502APMR,296-29777-1, 296-29777-2,-74LVTH1 82502APMRG4,-SN74LVT H182502APMRR,296-297 77-6,TEXTISSN74LVTH1 82502APMR Base Product Number: 74LVTH182502
Request a Quote Datasheet
Description
Win Source Part Number: 1256220-SN74LVTH1825 02APMR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVTH182502APMRG4R ,SN74LVTH182502APMR, 74LVTH182502APMRG4,7 4LVTH182502APMRG4,-2 96-29777-1,-296-2977 7-1,2156-SN74LVTH182 502APMR,296-29777-1, 296-29777-2,-74LVTH1 82502APMRG4,-SN74LVT H182502APMRR,296-297 77-6,TEXTISSN74LVTH1 82502APMR Base Product Number: 74LVTH182502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256220-SN74LVTH182502APMR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256220-SN74LVTH182502APMR
Integrated Circuits (ICs) - Logic - Specialty Logic 1256220-SN74LVTH182502APMR
Win Source Part Number: 1256220-SN74LVTH1825 02APMR Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -74LVTH182502APMRG4R ,SN74LVTH182502APMR, 74LVTH182502APMRG4,7 4LVTH182502APMRG4,-2 96-29777-1,-296-2977 7-1,2156-SN74LVTH182 502APMR,296-29777-1, 296-29777-2,-74LVTH1 82502APMRG4,-SN74LVT H182502APMRR,296-297 77-6,TEXTISSN74LVTH1 82502APMR Base Product Number: 74LVTH182502

Win Source Part Number: 1256220-SN74LVTH182502APMR
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVTH
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Number of Bits: 18
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -74LVTH182502APMRG4R,SN74LVTH182502APMR,74LVTH182502APMRG4,74LVTH182502APMRG4,-296-29777-1,-296-29777-1,2156-SN74LVTH182502APMR,296-29777-1,296-29777-2,-74LVTH182502APMRG4,-SN74LVTH182502APMRR,296-29777-6,TEXTISSN74LVTH182502APMR
Base Product Number: 74LVTH182502

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256220-SN74LVTH182502APMR
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74AHCT32PW - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHCT/VHCT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 7512768P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOR; NOR
Logic Family NOR
Inputs 2
View Details
SN54ALS10A Triple 3-Input Positive-NAND Gates - 5962-86865012A - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details