Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LVTH182502APM

Description
Win Source Part Number: 1256219-SN74LVTH1825 02APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 160 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8696R,-SN74LVTH1 82502APMR,296-8696,7 4LVTH182502APMG4,215 6-SN74LVTH182502APM, TEXTISSN74LVTH182502 APM,-296-8696,-74LVT H182502APMG4R,74LVTH 182502APMG4,-296-869 6,-74LVTH182502APMG4 Base Product Number: 74LVTH182502
Request a Quote Datasheet
Description
Win Source Part Number: 1256219-SN74LVTH1825 02APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 160 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8696R,-SN74LVTH1 82502APMR,296-8696,7 4LVTH182502APMG4,215 6-SN74LVTH182502APM, TEXTISSN74LVTH182502 APM,-296-8696,-74LVT H182502APMG4R,74LVTH 182502APMG4,-296-869 6,-74LVTH182502APMG4 Base Product Number: 74LVTH182502
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256219-SN74LVTH182502APM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256219-SN74LVTH182502APM
Integrated Circuits (ICs) - Logic - Specialty Logic 1256219-SN74LVTH182502APM
Win Source Part Number: 1256219-SN74LVTH1825 02APM Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVTH Standard Package: 160 Mounting: SMD (SMT) Logic Type: ABT Scan Test Device With Universal Bus Transceivers Number of Bits: 18 Supply Voltage: 2.7V ~ 3.6V Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-8696R,-SN74LVTH1 82502APMR,296-8696,7 4LVTH182502APMG4,215 6-SN74LVTH182502APM, TEXTISSN74LVTH182502 APM,-296-8696,-74LVT H182502APMG4R,74LVTH 182502APMG4,-296-869 6,-74LVTH182502APMG4 Base Product Number: 74LVTH182502

Win Source Part Number: 1256219-SN74LVTH182502APM
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVTH
Standard Package: 160
Mounting: SMD (SMT)
Logic Type: ABT Scan Test Device With Universal Bus Transceivers
Number of Bits: 18
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-8696R,-SN74LVTH182502APMR,296-8696,74LVTH182502APMG4,2156-SN74LVTH182502APM,TEXTISSN74LVTH182502APM,-296-8696,-74LVTH182502APMG4R,74LVTH182502APMG4,-296-8696,-74LVTH182502APMG4
Base Product Number: 74LVTH182502

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256219-SN74LVTH182502APM
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type ABT Scan Test Device With Universal Bus Transceivers
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers
Gates and Inverters - 74AHC00D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic Gates - 7988985P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; NAND
Logic Family NAND
Inputs 2
View Details
Quad 2-Input NOR - AP54RHC02ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details