Win Source Part Number: 1255934-SN74LVTH1683
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74LVTH
Number of Circuits: 18-Bit
Standard Package: 260
Mounting: SMD (SMT)
Logic Type: Universal Bus Driver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVT
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Logic Gates |
| Product Number | 1255934-SN74LVTH16835DLG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Universal Bus Functions |
| Gate Type | Universal Bus Driver |
| Supply Voltage | 2.7V ~ 3.6V |
| Low Level Output Current (Sink) | 64 mA |