The SN74LVTH16541DL is a 3.3-V ABT 16-bit buffer/driver with 3-state outputs, housed in a 48-pin SSOP (DL) package. It features two 8-bit sections with separate output-enable controls, bus-hold circuitry on inputs, and support for mixed-mode signal operation with 5-V inputs and outputs. The device operates from -40°C to 85°C and supports hot insertion with I_off and power-up 3-state functionality. It meets ESD protection levels exceeding 2000 V per MIL-STD-883, Method 3015, and latch-up performance exceeding 500 mA per JESD17. The package dimensions are 473.7 mm in length, 14.24 mm in width, and 5.11 mm in thickness.
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-SSOP -40 to 85
Bus Driver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
16-Ch 3-State Buffer IC, 2.7-3.6V, BICMOS, 48-SSOP Product overview: SN74LVTH16541DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH16541DL can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH16541DL | SN74LVTH16541DL | 704-SN74LVTH16541DL |
| Product Name | SN74LVTH16541 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs | 3.6V SSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |