The SN74LVTH16501DLG4 is an 18-bit universal bus transceiver designed for 3.3-V operation with TTL-compatible I/O for 5-V systems, housed in a 56-pin SSOP package. It supports mixed-mode signal operation, bus-hold circuitry on inputs, and power-up 3-state for hot insertion. The device operates over a temperature range of -40°C to 85°C, with output ground bounce typically under 0.8 V at 3.3 V supply. ESD protection exceeds 2000 V human-body model and 200 V machine model. The package is compatible with standard 56-pin SSOP footprints, and the device meets JESD 17 latch-up and JESD 22 ESD requirements.
3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs 56-SSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-SSOP
Universal Bus Transceiver 18-Bit 56-SSOP
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH16501DLG4 | SN74LVTH16501DLG4-ND | SN74LVTH16501DLG4 |
| Product Name | SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs | Universal Bus Functions | Universal Bus Functions |
| Technology | LVT | ||
| Device Type | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS |