The SN74LVTH16501DGGR is an 18-bit universal bus transceiver designed for 3.3-V operation with TTL-compatible 5-V I/O, supporting hot insertion and bus-hold circuitry. It is housed in a 56-pin TSSOP package with dimensions of 8.9 mm width, 14.7 mm length, and 1.4 mm thickness, and operates over a temperature range of -40°C to 85°C. The device features complementary output enables, clocked and latched data transfer modes, and complies with JESD 17 for latch-up performance and JESD 22 for ESD protection (2000-V human-body model). Power-up 3-state circuitry prevents current backflow during power transitions.
3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs 56-TSSOP -40 to 85
18-Bit 3.3V 3-State Bus Transceiver, BICMOS, TSSOP Product overview: SN74LVTH16501DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74LVTH16501DGG
Universal Bus Transceiver 18-Bit 56-TSSOP
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH16501DGGR | 725-SN74LVTH16501DGGR | 296-8691-2-ND | SN74LVTH16501DGGR |
| Product Name | SN74LVTH16501 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs | 3.3V TSSOP Interface Transceiver IC | Universal Bus Functions | Universal Bus Functions |
| Technology | LVT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |