Texas Instruments Integrated Circuits (ICs) - Logic - Universal Bus Functions SN74LVTH16500DLR

Description
Win Source Part Number: 1255931-SN74LVTH1650 0DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH16500DL R-TITR,2156-SN74LVTH 16500DLR,TEXTISSN74L VTH16500DLR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1255931-SN74LVTH1650 0DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH16500DL R-TITR,2156-SN74LVTH 16500DLR,TEXTISSN74L VTH16500DLR Base Product Number: SN74LVT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Universal Bus Functions - 1255931-SN74LVTH16500DLR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Universal Bus Functions
1255931-SN74LVTH16500DLR
Integrated Circuits (ICs) - Logic - Universal Bus Functions 1255931-SN74LVTH16500DLR
Win Source Part Number: 1255931-SN74LVTH1650 0DLR Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions Series: 74LVTH Package: Tape & Reel (TR) Number of Circuits: 18-Bit Standard Package: 1,000 Mounting: SMD (SMT) Logic Type: Universal Bus Transceiver Current - Output High, Low: 32mA, 64mA Voltage - Supply: 2.7V ~ 3.6V Package / Case: 56-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 56-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVTH16500DL R-TITR,2156-SN74LVTH 16500DLR,TEXTISSN74L VTH16500DLR Base Product Number: SN74LVT Product Status: Obsolete

Win Source Part Number: 1255931-SN74LVTH16500DLR
Category: Integrated Circuits (ICs)>Logic - Universal Bus Functions
Series: 74LVTH
Package: Tape & Reel (TR)
Number of Circuits: 18-Bit
Standard Package: 1,000
Mounting: SMD (SMT)
Logic Type: Universal Bus Transceiver
Current - Output High, Low: 32mA, 64mA
Voltage - Supply: 2.7V ~ 3.6V
Package / Case: 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 56-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVTH16500DLR-TITR,2156-SN74LVTH16500DLR,TEXTISSN74LVTH16500DLR
Base Product Number: SN74LVT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1255931-SN74LVTH16500DLR
Product Name Integrated Circuits (ICs) - Logic - Universal Bus Functions
Gate Type Universal Bus Transceiver
Supply Voltage 2.7V ~ 3.6V
Low Level Output Current (Sink) 64 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic Gates - 7512831P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; XOR
Logic Family XOR
Inputs 2
View Details
SSOP Logic IC - 705-74ABT04DB,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Logic Family ABT
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details