The SN74LVTH16500DGGR is an 18-bit universal bus transceiver designed for 3.3-V operation with TTL-compatible 5-V I/O support. It is housed in a 56-pin TSSOP package and operates over a temperature range of -40°C to 85°C. The device features bus-hold circuitry on data inputs, distributed VCC and GND pins to minimize switching noise, and Ioff and power-up 3-state circuitry to support hot insertion. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. Latch-up performance exceeds 500 mA per JESD 17.
3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs 56-TSSOP -40 to 85
Universal Bus Transceiver 18-Bit 56-TSSOP
18-Bit 3.3V Bus Transceiver, 3-State, BiCMOS, TSSOP Product overview: SN74LVTH16500DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, TSSOP, Interface Transceiver IC, Bus Transceivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 725-SN74LVTH16500DGG
Universal Bus Transceiver 18-Bit 56-TSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH16500DGGR | 296-8689-2-ND | 725-SN74LVTH16500DGGR | SN74LVTH16500DGGR |
| Product Name | SN74LVTH16500 3.3-V ABT 18-Bit Universal Bus Transceivers With 3-State Outputs | Universal Bus Functions | 3.3V TSSOP Interface Transceiver IC | Universal Bus Functions |
| Technology | LVT | |||
| Device Type | Transceiver | Transceiver | Line / Bus Controller | |
| Features | RoHS | RoHS | RoHS |