Texas Instruments Integrated Circuits (ICs) - Logic - Latches SN74LVTH16373DGG

Description
PROTOTYPE
Description
PROTOTYPE

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH16373DGG
Integrated Circuits (ICs) - Logic - Latches SN74LVTH16373DGG
PROTOTYPE

PROTOTYPE

Supplier's Site
Latches - SN74LVTH16373DGG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-TSSOP

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State, Non-Inverted 48-TSSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches
Product Number SN74LVTH16373DGG SN74LVTH16373DGG
Product Name Integrated Circuits (ICs) - Logic - Latches Latches
Supply Voltage 3.6V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC75D,652 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 5.2 mA
High-level Output Current (Source) 5.2 mA
View Details
SN54ABT533 Octal Transparent D-type Latches With 3-State Outputs - 5962-9584301QSA - Texas Instruments
Specs
Latch Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
 - 74HC237PWJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
View Details
Octal Transparent Latch - 74FCT373CTQG8 - Integrated Device Technology
Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QSOP 150 MIL
View Details