Manufacturer: Texas Instruments
Win Source Part Number: 1255951-SN74LVTH1624
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 2
Number of Bits per Element: 8
Family Name: SN74LVTH16245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TVSOP
Alternative Parts (Cross-Reference): 74LVT16245MTDX; 74LVT16245MEAX; 74LVT16245MTD;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TVSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Transceivers | RF Transceivers |
| Product Number | 1255951-SN74LVTH16245ADGVR | SN74LVTH16245ADGVR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGVR | Buffers, Drivers, Receivers, Transceivers |
| Package Type | Surface Mount; SMD | Surface Mount; 48-TFSOP (0.173\", 4.40mm Width) |