Bus Transceiver, LVT Series, 16-Func, 8-Bit, True Output, BICMOS, PDSO48
Manufacturer: Texas Instruments
Win Source Part Number: 007313-SN74LVTH16245
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Number of Elements: 2
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Automation & Process Control, Signal Processing
Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 48-TSSOP
| Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Transceivers | RF Transceivers | RF Transceivers |
| Product Number | SN74LVTH16245ADGGR | 007313-SN74LVTH16245ADGGR | SN74LVTH16245ADGGR |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH16245ADGGR | Buffers, Drivers, Receivers, Transceivers | |
| Package Type | Surface Mount | Surface Mount; SMD (SMT) | Surface Mount; 48-TFSOP (0.240\", 6.10mm Width) |