3.3-V ABT 16-bit buffer/drivers with 3-state outputs, designed for low-voltage operation and TTL interfacing to 5-V systems, featuring bus-hold circuitry, hot-insertion support, and compliance with JESD17 latch-up and JESD22 ESD protection standards. Available in a 54-ball GRD/ZRD package. Operates from 2.7 V to 3.6 V with output ground bounce typically less than 0.8 V at 3.3 V and 25°C.
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 54-BGA MICROSTAR JUNIOR -40 to 85
16-Bit 3-State Buffer/Driver, 3.3V, TFBGA, BICMOS Product overview: SN74LVTH16244AZRDR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH16244AZR
Bus Driver, LVT Series, 4-Func, 4-Bit, True Output, BICMOS, PBGA54
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH16244AZRDR | 704-SN74LVTH16244AZRDR | SN74LVTH16244AZRDR |
| Product Name | SN74LVTH16244A 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs | 16-bit 3.3V Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |