Texas Instruments High-Performance Analog Latches SN74LVTH162373KR

Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet
Description
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - 296-12665-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVTH162373KR
1255943-SN74LVTH162373KR
Logic - Logic - Latches - SN74LVTH162373KR 1255943-SN74LVTH162373KR
Manufacturer: Texas Instruments Win Source Part Number: 1255943-SN74LVTH1623 73KR Packaging: Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 12mA, 12mA Independent Circuits: 2 Delay Time - Propagation: 3.4ns Categories: Integrated Circuits Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5) Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 56-VFBGA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH162373 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255943-SN74LVTH162373KR
Packaging: Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 12mA, 12mA
Independent Circuits: 2
Delay Time - Propagation: 3.4ns
Categories: Integrated Circuits
Supplier Device Package: 56-BGA MICROSTAR JUNIOR (7.0x4.5)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 56-VFBGA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH162373
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LVTH162373KR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVTH162373KR
Integrated Circuits (ICs) - Logic - Latches SN74LVTH162373KR
IC D-TYP LATCH TRANS 3ST 56-BGA

IC D-TYP LATCH TRANS 3ST 56-BGA

Supplier's Site
Logic - Latches - SN74LVTH162373KR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVTH162373KR
Logic - Latches SN74LVTH162373KR
IC D-TYP LATCH TRANS 3ST 56-BGA

IC D-TYP LATCH TRANS 3ST 56-BGA

Supplier's Site Datasheet
Latches - SN74LVTH162373KR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 56-BGA Microstar Junior (7x4.5)

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number 296-12665-2-ND 1255943-SN74LVTH162373KR SN74LVTH162373KR SN74LVTH162373KR SN74LVTH162373KR
Product Name Latches Logic - Logic - Latches - SN74LVTH162373KR Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches
Latch Type Transparent-D D; Transparent-D
Output Characteristics 3-State
Supply Voltage 2.7V ~ 3.6V 2.7V ~ 3.6V 3.6V 3.6V; 2.7V ~ 3.6V
Low-level Output Current (Sink) 12 mA 12 mA 12 mA
High-level Output Current (Source) 12 mA 12 mA 12 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HC573DB118 - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 7.8 mA
High-level Output Current (Source) 7.8 mA
View Details
Octal D-type transparent latch; 3-state - 74HC373D,653 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
8 suppliers
16-Bit Transparent Latch - 74FCT162373CTPAG - Integrated Device Technology
Specs
Supply Voltage 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type TSSOP; TSSOP 6.1 MM 0.5MM PITCH
View Details
4 suppliers