Texas Instruments Standard Linear and Logic 16-bit 3.3V 12mA SSOP Logic IC SN74LVTH162373DLR

Description
16-Bit 3.3V 3-State Latch IC, 12mA, 3.1ns, SSOP Product overview: SN74LVTH162373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 12mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 12mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVTH162373DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16-Bit 3.3V 3-State Latch IC, 12mA, 3.1ns, SSOP Product overview: SN74LVTH162373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 12mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 12mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVTH162373DL R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16-bit 3.3V 12mA SSOP Logic IC
708-SN74LVTH162373DLR
16-bit 3.3V 12mA SSOP Logic IC 708-SN74LVTH162373DLR
16-Bit 3.3V 3-State Latch IC, 12mA, 3.1ns, SSOP Product overview: SN74LVTH162373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 12mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 12mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVTH162373DL R can be used for catalog matching and distributor lookup.

16-Bit 3.3V 3-State Latch IC, 12mA, 3.1ns, SSOP Product overview: SN74LVTH162373DLR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, 12mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 16-bit, 3.3V, 12mA, SSOP, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LVTH162373DLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74LVTH162373DLR
Product Name 16-bit 3.3V 12mA SSOP Logic IC
Gate Type D-Type, Latch
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 74ABT20D,118 - 764815-74ABT20D,118 - Win Source Electronics
Specs
Gate Type NOT; NAND; NAND Gate
Supply Voltage 4.5 V ~ 5.5 V
Inputs 4
View Details
6 suppliers
Gates and Inverters - Multi-Function, Configurable - 100117W-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
 - 5427/BCA - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP
View Details
3 suppliers