The SN74LVTH162245DLG4 is a 3.3-V ABT 16-bit bus transceiver with 3-state outputs, housed in a 48-pin SSOP package. It supports mixed-mode signal operation with 5-V inputs and outputs, operates down to 2.7 V, and includes bus-hold circuitry on data inputs. The A-port outputs feature integrated 22-Ω series resistors to reduce signal overshoot and undershoot, and the device supports hot insertion with power-up 3-state capability. It is specified for operation from -40°C to 85°C.
3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs 48-SSOP -40 to 85
16-Bit Bus Transceiver, 3.3V, 3-State, SSOP, BICMOS Product overview: SN74LVTH162245DLG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH162245DL
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH162245DLG4 | 704-SN74LVTH162245DLG4 |
| Product Name | SN74LVTH162245 3.3-V ABT 16-Bit Bus Transceivers With 3-State Outputs | 16-bit 3.3V SSOP Interface Transceiver IC |
| Technology | LVT | |
| Device Type | Transceiver | Transceiver |
| Features | RoHS | RoHS |