Texas Instruments SN74LVTH162240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs SN74LVTH162240DGGR

Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH162240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs - SN74LVTH162240DGGR - Texas Instruments
Dallas, TX, United States
SN74LVTH162240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs
SN74LVTH162240DGGR
SN74LVTH162240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs SN74LVTH162240DGGR
3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85

3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 48-TSSOP -40 to 85

Buy Now Datasheet
16-bit 3.3V TSSOP Interface Transceiver IC - 704-SN74LVTH162240DGGR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 3.3V TSSOP Interface Transceiver IC
704-SN74LVTH162240DGGR
16-bit 3.3V TSSOP Interface Transceiver IC 704-SN74LVTH162240DGGR
16-Bit 3-State Buffer/Driver, 3.3V, 4ns, TSSOP Product overview: SN74LVTH162240DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH162240DG GR can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 3.3V, 4ns, TSSOP Product overview: SN74LVTH162240DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH162240DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH162240DGGR - 1255934-SN74LVTH162240DGGR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH162240DGGR
1255934-SN74LVTH162240DGGR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH162240DGGR 1255934-SN74LVTH162240DGGR
Manufacturer: Texas Instruments Win Source Part Number: 1255934-SN74LVTH1622 40DGGR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Inverting Output Type: 3-State Current - Output High, Low: 12mA, 12mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-TSSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH162240 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255934-SN74LVTH162240DGGR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Inverting
Output Type: 3-State
Current - Output High, Low: 12mA, 12mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-TFSOP (0.240", 6.10mm Width)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH162240
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH162240DGGR 704-SN74LVTH162240DGGR 1255934-SN74LVTH162240DGGR
Product Name SN74LVTH162240 3.3-V ABT 16-Bit Buffers/Drivers With 3-State Outputs 16-bit 3.3V TSSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH162240DGGR
Technology LVT
Device Type Buffer Transceiver Buffer
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT640 Octal Bus Transceivers With 3-State Outputs - 5962-9075201M2A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54HCT14 Hex Schmitt-trigger Inverters - 5962-8689001DA - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT14 Hex Schmitt-trigger Inverters
Supply Voltage Other; 5.5
View Details
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401SA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN55LBC173 Quadruple Low-Power Differential Line Receiver - 5962-9076604QFA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details