The SN74LVTH126NSR is a quad bus buffer with 3-state outputs designed for 3.3-V operation with TTL-compatible 5-V interfaces. It is housed in a 14-pin SOP package and operates over a temperature range of -40°C to 85°C. The device supports hot insertion with I_off and power-up 3-state features, includes active bus-hold circuitry on inputs, and meets ESD protection standards of 2000-V human-body model and 1000-V charged-device model. It is rated for a supply voltage range of 2.7 V to 3.6 V and provides high-level output current of -32 mA and low-level output current of 64 mA.
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SO -40 to 85
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH126NSR | SN74LVTH126NSR |
| Product Name | SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | |
| Technology | LVT | |
| Device Type | Buffer | Line / Bus Driver |
| Features | RoHS | RoHS |