Texas Instruments SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH126DRG4

Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SOIC -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs - SN74LVTH126DRG4 - Texas Instruments
Dallas, TX, United States
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs
SN74LVTH126DRG4
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH126DRG4
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SOIC -40 to 85

3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SOIC -40 to 85

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DRG4 - 1255932-SN74LVTH126DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DRG4
1255932-SN74LVTH126DRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DRG4 1255932-SN74LVTH126DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255932-SN74LVTH126D RG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Family Part Number: 74LVTH126 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255932-SN74LVTH126DRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Family Part Number: 74LVTH126
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V SOIC Interface Transceiver IC
704-SN74LVTH126DRG4
3.3V SOIC Interface Transceiver IC 704-SN74LVTH126DRG4
3.3V 4-Bit 3-State Buffer SOIC BICMOS Product overview: SN74LVTH126DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH126DRG4 can be used for catalog matching and distributor lookup.

3.3V 4-Bit 3-State Buffer SOIC BICMOS Product overview: SN74LVTH126DRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, SOIC, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH126DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH126DRG4 1255932-SN74LVTH126DRG4 704-SN74LVTH126DRG4
Product Name SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DRG4 3.3V SOIC Interface Transceiver IC
Technology LVT
Device Type Buffer Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT241 Octal Buffers/Drivers With 3-State Outputs - 5962-8984701RA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8775801VSA - Texas Instruments
Specs
Technology AC
Device Type Transceiver
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details