Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126DR SN74LVTH126DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255931-SN74LVTH126D R Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LVTH126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74LVT126D,118; 74LVT126D,112; 74LVT126D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255931-SN74LVTH126D R Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LVTH126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74LVT126D,118; 74LVT126D,112; 74LVT126D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126DR - 1255931-SN74LVTH126DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126DR
1255931-SN74LVTH126DR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126DR 1255931-SN74LVTH126DR
Manufacturer: Texas Instruments Win Source Part Number: 1255931-SN74LVTH126D R Series: 74LVTH Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 14-SOIC (0.154", 3.90mm Width) Mounting: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74LVTH126 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SOIC Alternative Parts (Cross-Reference): 74LVT126D,118; 74LVT126D,112; 74LVT126D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255931-SN74LVTH126DR
Series: 74LVTH
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74LVTH126
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): 74LVT126D,118; 74LVT126D,112; 74LVT126D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1255931-SN74LVTH126DR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVTH126DR
Package Type Surface Mount; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3210 - Qorvo
Specs
Package Type Surface Mount; QFN
Features RoHS
Data Rate 850 to 6800 kbps
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVT162244BDGG,118 - 1040618-74LVT162244BDGG,118 - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Features RoHS
View Details