Texas Instruments SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH126DBR

Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SSOP -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs - SN74LVTH126DBR - Texas Instruments
Dallas, TX, United States
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs
SN74LVTH126DBR
SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH126DBR
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SSOP -40 to 85

3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SSOP -40 to 85

Buy Now Datasheet
 - SN74LVTH126DBR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14

Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DBR - 1255930-SN74LVTH126DBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DBR
1255930-SN74LVTH126DBR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DBR 1255930-SN74LVTH126DBR
Manufacturer: Texas Instruments Win Source Part Number: 1255930-SN74LVTH126D BR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH126 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255930-SN74LVTH126DBR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH126
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Quad 3.3V 64mA SSOP Interface Transceiver IC - 704-SN74LVTH126DBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 3.3V 64mA SSOP Interface Transceiver IC
704-SN74LVTH126DBR
Quad 3.3V 64mA SSOP Interface Transceiver IC 704-SN74LVTH126DBR
Quad Buffer 3-State Logic IC, 3.3V, 64mA, SSOP Product overview: SN74LVTH126DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH126DBR can be used for catalog matching and distributor lookup.

Quad Buffer 3-State Logic IC, 3.3V, 64mA, SSOP Product overview: SN74LVTH126DBR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.3V, 64mA, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.3V, 64mA, SSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH126DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH126DBR SN74LVTH126DBR 1255930-SN74LVTH126DBR 704-SN74LVTH126DBR
Product Name SN74LVTH126 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH126DBR Quad 3.3V 64mA SSOP Interface Transceiver IC
Technology LVT
Device Type Buffer Line / Bus Driver Buffer Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55113 Dual Differential Line Driver - 5962-88744012A - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
AM26C31 Quadruple Differential Line Driver - AM26C31IDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
CD74ACT240 Octal Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT240M96E4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details