Texas Instruments SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH125RGYR

Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-VQFN -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs - SN74LVTH125RGYR - Texas Instruments
Dallas, TX, United States
SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs
SN74LVTH125RGYR
SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs SN74LVTH125RGYR
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-VQFN -40 to 85

3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-VQFN -40 to 85

Buy Now Datasheet
 - SN74LVTH125RGYR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PQCC14

Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PQCC14

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH125RGYR - 1255929-SN74LVTH125RGYR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH125RGYR
1255929-SN74LVTH125RGYR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH125RGYR 1255929-SN74LVTH125RGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255929-SN74LVTH125R GYR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: 14-VQFN (3.5x3.5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 14-VFQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: 74LVTH125 Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255929-SN74LVTH125RGYR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: 14-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVTH125
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
3.3V VQFN Interface Transceiver IC
704-SN74LVTH125RGYR
3.3V VQFN Interface Transceiver IC 704-SN74LVTH125RGYR
3.3V 4-Ch 3-State Buffer IC, VQFN, -40 to 85°C Product overview: SN74LVTH125RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH125RGYR can be used for catalog matching and distributor lookup.

3.3V 4-Ch 3-State Buffer IC, VQFN, -40 to 85°C Product overview: SN74LVTH125RGYR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, VQFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, VQFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH125RGYR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVTH125RGYR SN74LVTH125RGYR 1255929-SN74LVTH125RGYR 704-SN74LVTH125RGYR
Product Name SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVTH125RGYR 3.3V VQFN Interface Transceiver IC
Technology LVT
Device Type Buffer Line / Bus Driver Buffer Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31 Quadruple Differential Line Driver - AM26C31IDRE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
2 suppliers
SN55182-SP Rad-Tolerant Class V, Dual Differential Line Receiver - 5962-7900801VCA - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP
View Details
SN54AS1034A Hex Drivers - 5962-8873101DA - Texas Instruments
Specs
Technology AS
Device Type SN54AS1034A Hex Drivers
Supply Voltage Other; 5.5
View Details