The SN74LVTH125NSR is a quadruple bus buffer with 3-state outputs designed for 3.3-V operation with TTL compatibility to 5-V systems. It is packaged in a 14-pin SOP (NS) package and operates over a temperature range of -40°C to 85°C. The device supports bus-hold circuitry, hot insertion, and meets ESD protection standards of JESD22-A114-A (2000-V human-body model) and JESD22-A115-A (200-V machine model). Latch-up performance exceeds 500 mA per JESD17.
3.3-V ABT Quadruple Bus Buffers With 3-State Outputs 14-SO -40 to 85
Bus Driver, LVT Series, 4-Func, 1-Bit, True Output, BICMOS, PDSO14
3.3V 4-Bit 3-State Buffer IC SO Tape & Reel Product overview: SN74LVTH125NSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVTH125NSR can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVTH125NSR | SN74LVTH125NSR | 704-SN74LVTH125NSR |
| Product Name | SN74LVTH125 3.3-V ABT Quadruple Bus Buffers With 3-State Outputs | 3.3V Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Buffer | Line / Bus Driver | Transceiver |
| Features | RoHS | RoHS | RoHS |