Buffers & Line Drivers Tri-State ABT Quad
IC, QUAD BUS BUFFER, SMD, SSOP14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74LVT125; Logic Case Style:SSOP; No. of Pins:14Pins; Supply Voltage Min:2.7V; Supply Voltage Max:3.6V; Logic IC Family:74LVT; LogicRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74LVTH125DBR | 26AJ9577 |
| Product Name | Buffers & Line Drivers | Ic, Quad Bus Buffer, Smd, Ssop14; Logic Device Type Texas Instruments |