Data Connect Enterprise, Inc. AC Powered Short Range Line Driver 1060 Series

Description
Features Data Rates to 115.2 bps Distances to 14 Miles (22.5 Km) Available In Desktop or Rack Card Versions Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Tri-State LED Status Indicators Pin-Assignable Control Signals Both RJ-11 and Terminal Block Line Interfaces DCE/DTE Switch Selectable Overview The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software flow control, the Model 1060 operates both point-to-point and multipoint. The Model 1060 handles data rates to 115.2 kbps, and supports distances to 14 miles (22.5 Km) over two twisted pair. Because the line side is optically isolated and surge protected, you can install the Model 1060 in environments where EMR or ground loops would normally prohibit twisted pair data communications. Local and remote loopback tests and front panel LEDs aid in troubleshooting, while externally accessible DIP switches let you configure the Model 1060 without opening the case. Assignable control signals and DCE/DTE switchability complete the picture.
Description
Features Data Rates to 115.2 bps Distances to 14 Miles (22.5 Km) Available In Desktop or Rack Card Versions Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Tri-State LED Status Indicators Pin-Assignable Control Signals Both RJ-11 and Terminal Block Line Interfaces DCE/DTE Switch Selectable Overview The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software flow control, the Model 1060 operates both point-to-point and multipoint. The Model 1060 handles data rates to 115.2 kbps, and supports distances to 14 miles (22.5 Km) over two twisted pair. Because the line side is optically isolated and surge protected, you can install the Model 1060 in environments where EMR or ground loops would normally prohibit twisted pair data communications. Local and remote loopback tests and front panel LEDs aid in troubleshooting, while externally accessible DIP switches let you configure the Model 1060 without opening the case. Assignable control signals and DCE/DTE switchability complete the picture.

Suppliers

Company
Product
Description
Supplier Links
AC Powered Short Range Line Driver - 1060 Series - Data Connect Enterprise, Inc.
Olney, MD, USA
AC Powered Short Range Line Driver
1060 Series
AC Powered Short Range Line Driver 1060 Series
Features Data Rates to 115.2 bps Distances to 14 Miles (22.5 Km) Available In Desktop or Rack Card Versions Point-to-Point or Multipoint Operation Optically Isolated & Surge Protected Local and Remote Analog Loopback Test Modes External AC Power Tri-State LED Status Indicators Pin-Assignable Control Signals Both RJ-11 and Terminal Block Line Interfaces DCE/DTE Switch Selectable Overview The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software flow control, the Model 1060 operates both point-to-point and multipoint. The Model 1060 handles data rates to 115.2 kbps, and supports distances to 14 miles (22.5 Km) over two twisted pair. Because the line side is optically isolated and surge protected, you can install the Model 1060 in environments where EMR or ground loops would normally prohibit twisted pair data communications. Local and remote loopback tests and front panel LEDs aid in troubleshooting, while externally accessible DIP switches let you configure the Model 1060 without opening the case. Assignable control signals and DCE/DTE switchability complete the picture.

Features

  • Data Rates to 115.2 bps
  • Distances to 14 Miles (22.5 Km)
  • Available In Desktop or Rack Card Versions
  • Point-to-Point or Multipoint Operation
  • Optically Isolated & Surge Protected
  • Local and Remote Analog Loopback Test Modes
  • External AC Power
  • Tri-State LED Status Indicators
  • Pin-Assignable Control Signals
  • Both RJ-11 and Terminal Block Line Interfaces
  • DCE/DTE Switch Selectable

Overview
The Model 1060 AC Powered, Asynchronous Short Range Modem is Patton's most sophisticated async twisted pair short haul. The Model 1060 adapts to a wide range of applications, while providing the resources to deal with less-than-optimum conditions. Supporting either hardware or software flow control, the Model 1060 operates both point-to-point and multipoint. The Model 1060 handles data rates to 115.2 kbps, and supports distances to 14 miles (22.5 Km) over two twisted pair. Because the line side is optically isolated and surge protected, you can install the Model 1060 in environments where EMR or ground loops would normally prohibit twisted pair data communications. Local and remote loopback tests and front panel LEDs aid in troubleshooting, while externally accessible DIP switches let you configure the Model 1060 without opening the case. Assignable control signals and DCE/DTE switchability complete the picture.

Supplier's Site

Technical Specifications

  Data Connect Enterprise, Inc.
Product Category Line Drivers
Product Number 1060 Series
Product Name AC Powered Short Range Line Driver
Unlock Full Specs
to access all available technical data

Similar Products