Texas Instruments TSSOP Logic IC SN74LVT8996PWR

Description
Addressable Scan Port -40°C 85°C 24-Pin TSSOP T/R Product overview: SN74LVT8996PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Addressable Scan Port -40°C 85°C 24-Pin TSSOP T/R Product overview: SN74LVT8996PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
703-SN74LVT8996PWR
TSSOP Logic IC 703-SN74LVT8996PWR
Addressable Scan Port -40°C 85°C 24-Pin TSSOP T/R Product overview: SN74LVT8996PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PWR can be used for catalog matching and distributor lookup.

Addressable Scan Port -40°C 85°C 24-Pin TSSOP T/R Product overview: SN74LVT8996PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LVT8996PWR - 030404-SN74LVT8996PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8996PWR
030404-SN74LVT8996PWR
Logic - Logic - Specialty Logic - SN74LVT8996PWR 030404-SN74LVT8996PWR
Manufacturer: Texas Instruments Win Source Part Number: 030404-SN74LVT8996PW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 030404-SN74LVT8996PWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVT8996PWR 030404-SN74LVT8996PWR
Product Name TSSOP Logic IC Logic - Logic - Specialty Logic - SN74LVT8996PWR
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54LS32FMQB - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details