Texas Instruments Logic - Logic - Specialty Logic - SN74LVT8996PW SN74LVT8996PW

Description
Manufacturer: Texas Instruments Win Source Part Number: 065655-SN74LVT8996PW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 065655-SN74LVT8996PW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVT8996PW - 065655-SN74LVT8996PW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8996PW
065655-SN74LVT8996PW
Logic - Logic - Specialty Logic - SN74LVT8996PW 065655-SN74LVT8996PW
Manufacturer: Texas Instruments Win Source Part Number: 065655-SN74LVT8996PW Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-TSSOP Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 065655-SN74LVT8996PW
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
703-SN74LVT8996PW
TSSOP Logic IC 703-SN74LVT8996PW
Addressable Scan Port -40°C to 85°C 24-Pin TSSOP Tube Product overview: SN74LVT8996PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PW can be used for catalog matching and distributor lookup.

Addressable Scan Port -40°C to 85°C 24-Pin TSSOP Tube Product overview: SN74LVT8996PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8996PW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 065655-SN74LVT8996PW 703-SN74LVT8996PW
Product Name Logic - Logic - Specialty Logic - SN74LVT8996PW TSSOP Logic IC
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input OR gate - 74AHC1G32GZ-Q100YL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Acme Chip Technology Co., Limited
Specs
Gate Type AND; NAND
Output Type Differential
IC Package Type Other; 24-CDIP
View Details
2 suppliers
Inverters ICs - 7988982P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details