The SN74LVT8996IPWREP is a 10-bit addressable scan port extending IEEE Std 1149.1-1990 JTAG test access to higher system integration levels. It is packaged in a 24-pin TSSOP with dimensions 6.95 mm thickness, 8.3 mm pitch, and 16.4 mm width, designed for board-level backplane interfacing. Operated at 3.3 V, it is fully 5-V tolerant on all I/Os, with high-drive outputs of −32 mA I_OH and 64 mA I_OL. It supports shadow protocols for dynamic primary-to-secondary
Enhanced Product 3.3-V Abt 10-Bit Multidrop-Addressabl
Enhanced Product 3.3-V Abt 10-Bit Multidrop-Addressabl
IC 10B ADDRSBL SCAN PORT 24TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT8996IPWREP | 703-SN74LVT8996IPWREP | SN74LVT8996IPWREP |
| Product Name | SN74LVT8996-EP Enhanced Product 3.3-V Abt 10-Bit Multidrop-Addressable Ieee Std 1149.1 Tap Transceiver | TSSOP Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Specialty Logic |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | |
| Features | RoHS | RoHS |