Texas Instruments Integrated Circuits (ICs) - Logic - Specialty Logic SN74LVT8996IPWREP

Description
Win Source Part Number: 1256221-SN74LVT8996I PWREP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22385-6,296-2238 5-6R,296-22385-1,296 -22385-2,-V62/04644- 01YER,296-22385-2R,- V62/04644-01YE,V62/0 4644-01YE,-296-22385 -1,296-22385-1R,-296 -22385-1R,-SN74LVT89 96IPWREPR,-296-22385 -1 Base Product Number: 74LVT8996
Request a Quote Datasheet
Description
Win Source Part Number: 1256221-SN74LVT8996I PWREP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22385-6,296-2238 5-6R,296-22385-1,296 -22385-2,-V62/04644- 01YER,296-22385-2R,- V62/04644-01YE,V62/0 4644-01YE,-296-22385 -1,296-22385-1R,-296 -22385-1R,-SN74LVT89 96IPWREPR,-296-22385 -1 Base Product Number: 74LVT8996
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256221-SN74LVT8996IPWREP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256221-SN74LVT8996IPWREP
Integrated Circuits (ICs) - Logic - Specialty Logic 1256221-SN74LVT8996IPWREP
Win Source Part Number: 1256221-SN74LVT8996I PWREP Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LVT Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-22385-6,296-2238 5-6R,296-22385-1,296 -22385-2,-V62/04644- 01YER,296-22385-2R,- V62/04644-01YE,V62/0 4644-01YE,-296-22385 -1,296-22385-1R,-296 -22385-1R,-SN74LVT89 96IPWREPR,-296-22385 -1 Base Product Number: 74LVT8996

Win Source Part Number: 1256221-SN74LVT8996IPWREP
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LVT
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 2.7V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-22385-6,296-22385-6R,296-22385-1,296-22385-2,-V62/04644-01YER,296-22385-2R,-V62/04644-01YE,V62/04644-01YE,-296-22385-1,296-22385-1R,-296-22385-1R,-SN74LVT8996IPWREPR,-296-22385-1
Base Product Number: 74LVT8996

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1256221-SN74LVT8996IPWREP
Product Name Integrated Circuits (ICs) - Logic - Specialty Logic
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.6 ns
Operating Temperature -40 C (-40 F)
View Details