Texas Instruments Logic - Logic - Specialty Logic - SN74LVT8996DWR SN74LVT8996DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 128276-SN74LVT8996DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 128276-SN74LVT8996DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LVT8996DWR - 128276-SN74LVT8996DWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8996DWR
128276-SN74LVT8996DWR
Logic - Logic - Specialty Logic - SN74LVT8996DWR 128276-SN74LVT8996DWR
Manufacturer: Texas Instruments Win Source Part Number: 128276-SN74LVT8996DW R Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Addressable Scan Ports Number of Bits: 10 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 128276-SN74LVT8996DWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Addressable Scan Ports
Number of Bits: 10
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 128276-SN74LVT8996DWR
Product Name Logic - Logic - Specialty Logic - SN74LVT8996DWR
Gate Type Addressable Scan Ports
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Logic - Gates and Inverters - 54ALS11AW/883 - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Logic IC - 705-54LS33DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
2-input EXCLUSIVE-OR gate - 74AHCT1G86GV-Q100, - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
5 suppliers