Texas Instruments 8-bit SOIC Logic IC SN74LVT8980DW

Description
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters With 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980DW can be used for catalog matching and distributor lookup.
Request a Quote
Description
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters With 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980DW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Logic IC
703-SN74LVT8980DW
8-bit SOIC Logic IC 703-SN74LVT8980DW
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters With 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980DW can be used for catalog matching and distributor lookup.

Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters With 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980DW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980DW can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SN74LVT8980DW - 1255918-SN74LVT8980DW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8980DW
1255918-SN74LVT8980DW
Logic - Logic - Specialty Logic - SN74LVT8980DW 1255918-SN74LVT8980DW
Manufacturer: Texas Instruments Win Source Part Number: 1255918-SN74LVT8980D W Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255918-SN74LVT8980DW
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVT8980DW 1255918-SN74LVT8980DW
Product Name 8-bit SOIC Logic IC Logic - Logic - Specialty Logic - SN74LVT8980DW
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-3153-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 8
View Details
5 suppliers
Gates and Inverters - 54LS51FMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Triple 3-Input NAND - MYXAP54RHC10/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details