Texas Instruments 8-bit SOIC Logic IC SN74LVT8980ADWR

Description
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters W/ 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters W/ 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980ADWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit SOIC Logic IC
703-SN74LVT8980ADWR
8-bit SOIC Logic IC 703-SN74LVT8980ADWR
Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters W/ 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980ADWR can be used for catalog matching and distributor lookup.

Embedded Test-Bus Controllers IEEE STD 1149.1 (JTAG) TAP Masters W/ 8-Bit Generic Host Interfaces 24-SOIC -40 to 85 Product overview: SN74LVT8980ADWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LVT8980ADWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Specialty Logic - SN74LVT8980ADWR - 134199-SN74LVT8980ADWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LVT8980ADWR
134199-SN74LVT8980ADWR
Logic - Logic - Specialty Logic - SN74LVT8980ADWR 134199-SN74LVT8980ADWR
Manufacturer: Texas Instruments Win Source Part Number: 134199-SN74LVT8980AD WR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Embedded Test-Bus Controllers Number of Bits: 8 Supply Voltage: 2.7 V to 3.6 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-SOIC Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 134199-SN74LVT8980ADWR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Embedded Test-Bus Controllers
Number of Bits: 8
Supply Voltage: 2.7 V to 3.6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SN74LVT8980ADWR 134199-SN74LVT8980ADWR
Product Name 8-bit SOIC Logic IC Logic - Logic - Specialty Logic - SN74LVT8980ADWR
Supply Voltage 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Dual 3-Input Majority Voter w/ error output - AF54RHC301ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic Gates - 2138991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details