Texas Instruments Logic - Logic - Latches - SN74LVT573DB SN74LVT573DB

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255910-SN74LVT573DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255910-SN74LVT573DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVT573DB
1255910-SN74LVT573DB
Logic - Logic - Latches - SN74LVT573DB 1255910-SN74LVT573DB
Manufacturer: Texas Instruments Win Source Part Number: 1255910-SN74LVT573DB Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255910-SN74LVT573DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1255910-SN74LVT573DB
Product Name Logic - Logic - Latches - SN74LVT573DB
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74HCT573D-Q100,118 - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details
Octal D-type transparent latch; 3-state - 74ALVC373D,118 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4042B CMOS Quad Clocked 'D' Latch - CD4042BEE4 - Texas Instruments
Specs
Supply Voltage 3V; 10
Operating Current 0.0600 mA
Propagation Delay 200 ns
View Details
4 suppliers
Dual 2-Bit Transparent Latch - 54LS375/E,F - Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 12 ns
View Details