The SN74LVT245BPW is an octal bus transceiver designed for 3.3-V operation with TTL interface compatibility to 5-V systems, housed in a 20-pin TSSOP package. It supports mixed-mode signal operation, hot insertion, and 3-state output isolation. The device operates over a supply voltage range of 2.7 V to 3.6 V and an ambient temperature range of -40°C to 85°C. It meets JESD 78, Class II latch-up performance and exceeds ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model.
3.3-V ABT Octal Bus Transceivers With 3-State Outputs 20-TSSOP -40 to 85
SN74LVT245B 3.3-V ABT Octal Bus Transceivers With 3-State Outputs
8-Bit Bidirectional Bus Transceiver, 3-State, 3.3V, 20-Pin TSSOP Product overview: SN74LVT245BPW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT245BPW can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT245BPW | SN74LVT245BPW | 704-SN74LVT245BPW |
| Product Name | SN74LVT245B 3.3-V ABT Octal Bus Transceivers With 3-State Outputs | 8-bit 3.3V TSSOP Interface Transceiver IC | |
| Technology | LVT | ||
| Device Type | Transceiver | Transceiver | Transceiver |
| Features | RoHS | RoHS | RoHS |