Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR SN74LVT245BNSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255903-SN74LVT245BN SR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): 74LVT245SJX; 74LVT245SJ; 74LVT245SJ_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255903-SN74LVT245BN SR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): 74LVT245SJX; 74LVT245SJ; 74LVT245SJ_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR - 1255903-SN74LVT245BNSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR
1255903-SN74LVT245BNSR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR 1255903-SN74LVT245BNSR
Manufacturer: Texas Instruments Win Source Part Number: 1255903-SN74LVT245BN SR Series: 74LVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-SOIC (0.209", 5.30mm Width) Mounting: SMD Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 64mA Operating Supply Voltage: 2.7 V ~ 3.6 V Number of Elements: 1 Number of Bits per Element: 8 Family Name: SN74LVT245 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SO Alternative Parts (Cross-Reference): 74LVT245SJX; 74LVT245SJ; 74LVT245SJ_Q; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255903-SN74LVT245BNSR
Series: 74LVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-SOIC (0.209", 5.30mm Width)
Mounting: SMD
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 64mA
Operating Supply Voltage: 2.7 V ~ 3.6 V
Number of Elements: 1
Number of Bits per Element: 8
Family Name: SN74LVT245
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SO
Alternative Parts (Cross-Reference): 74LVT245SJX; 74LVT245SJ; 74LVT245SJ_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LVT245BNSR
Buffers, Drivers, Receivers, Transceivers SN74LVT245BNSR
Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SO

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1255903-SN74LVT245BNSR SN74LVT245BNSR
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT245BNSR Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD Surface Mount; 20-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Interface - Interface - Drivers, Receivers, Transceivers - ADM237LARZ - 910480-ADM237LARZ - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details