Texas Instruments Logic - Logic - Gates and Inverters - SN74LVT245ADBLE SN74LVT245ADBLE

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200431-SN74LVT245AD BLE Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200431-SN74LVT245AD BLE Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74LVT245ADBLE - 1200431-SN74LVT245ADBLE - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVT245ADBLE
1200431-SN74LVT245ADBLE
Logic - Logic - Gates and Inverters - SN74LVT245ADBLE 1200431-SN74LVT245ADBLE
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1200431-SN74LVT245AD BLE Categories: Logic - Gates and Inverters Case / Package: SSOP Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1200431-SN74LVT245ADBLE
Categories: Logic - Gates and Inverters
Case / Package: SSOP
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1200431-SN74LVT245ADBLE
Product Name Logic - Logic - Gates and Inverters - SN74LVT245ADBLE
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-74ABT32D - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family ABT
Inputs 2
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Hex Inverter, Open Drain - MYXAP54RHC05/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic Gates - 1220341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 5.5 v
Logic Family Nand
View Details
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers