The SN74LVT244BDWRG4 is a 3.3-V ABT octal buffer/driver with 3-state outputs in a 20-pin SOIC package, operating over a temperature range of -40°C to 85°C. It supports mixed-mode signal operation with 5-V tolerant inputs and outputs while powered by a 2.7-V to 3.6-V supply. The device features output enable control for high-impedance state management and meets ESD protection standards of JESD22-A114-A (2000-V human-body model), JESD22-A115-A (200-V machine model), and JESD22-C101 (1000-V charged-device model). It complies with JESD78, Class II latch-up performance criteria and includes power-up 3-state circuitry for hot-insertion stability. The part is RoHS compliant with a NIPDAU lead finish and has a Level-1-260C-UNLIM moisture sensitivity rating.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | SN74LVT244BDWRG4 |
| Product Name | SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs |
| Technology | LVT |
| Device Type | Buffer |
| Features | RoHS |