Texas Instruments SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVT244BDW

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT244BDW is an octal buffer/driver with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V input tolerance, housed in a 20-pin SOIC package. It operates over a free-air temperature range of -40°C to 85°C, supports hot insertion with I_off and power-up 3-state circuitry, and meets JESD 78, Class II latch-up performance and JESD 22 ESD protection standards. The device features separate output-enable inputs for each 4-bit group and provides a high-level output current of -32 mA and a low-level output current of 64 mA at 3.3-V supply voltage.

Datasheet Summary
Powered by GS/AI

The SN74LVT244BDW is an octal buffer/driver with 3-state outputs, designed for 3.3-V operation with TTL-compatible 5-V input tolerance, housed in a 20-pin SOIC package. It operates over a free-air temperature range of -40°C to 85°C, supports hot insertion with I_off and power-up 3-state circuitry, and meets JESD 78, Class II latch-up performance and JESD 22 ESD protection standards. The device features separate output-enable inputs for each 4-bit group and provides a high-level output current of -32 mA and a low-level output current of 64 mA at 3.3-V supply voltage.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVT244BDW - Texas Instruments
Dallas, TX, United States
SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVT244BDW
SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVT244BDW
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
8-bit 3.3V SOIC Interface Transceiver IC
704-SN74LVT244BDW
8-bit 3.3V SOIC Interface Transceiver IC 704-SN74LVT244BDW
8-Bit 3-State Buffer/Driver, 3.3V, SOIC, BICMOS Product overview: SN74LVT244BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT244BDW can be used for catalog matching and distributor lookup.

8-Bit 3-State Buffer/Driver, 3.3V, SOIC, BICMOS Product overview: SN74LVT244BDW from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT244BDW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT244BDW - 1255892-SN74LVT244BDW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT244BDW
1255892-SN74LVT244BDW
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT244BDW 1255892-SN74LVT244BDW
Manufacturer: Texas Instruments Win Source Part Number: 1255892-SN74LVT244BD W Packaging: Tube Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 32mA, 64mA Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Family Part Number: 74LVT244 Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255892-SN74LVT244BDW
Packaging: Tube
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 32mA, 64mA
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVT244
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
 - SN74LVT244BDW - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20

Bus Driver, LVT Series, 8-Func, 4-Bit, True Output, BICMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVT244BDW 704-SN74LVT244BDW 1255892-SN74LVT244BDW SN74LVT244BDW
Product Name SN74LVT244B 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 8-bit 3.3V SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVT244BDW
Technology LVT
Device Type Buffer Transceiver Buffer Line / Bus Driver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers