The SN74LVT240APWR is an octal buffer and line driver designed for 3.3-V operation with TTL compatibility to 5-V systems, housed in a 20-pin TSSOP package. It features separate output-enable inputs for two 4-bit sections, supports hot insertion with I_off and power-up 3-state, and operates over a temperature range of -40°C to 85°C. The device meets JESD 78, Class II latch-up performance and exceeds JESD 22 ESD protection standards for human-body, machine, and charged-device models. Supply voltage ranges from 2.7 V to 3.6 V, with output current ratings of ±64 mA sinking and ±32 mA sourcing. Package dimensions and tape/reel specifications are consistent with TSSOP (PW) form factor.
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-TSSOP -40 to 85
8-Bit 3-State Buffer/Driver, 3.3V, 5.6ns, TSSOP Product overview: SN74LVT240APWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT240APWR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVT240APWR | 704-SN74LVT240APWR |
| Product Name | SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs | 8-bit 3.3V TSSOP Interface Transceiver IC |
| Technology | LVT | |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |