Texas Instruments SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVT240ANSR

Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote
Description
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT240ANSR is a 3.3-V octal buffer and line driver designed for low-voltage operation while providing compatibility with 5-V systems. It features two 4-bit buffer/line drivers with separate output-enable inputs, allowing for high-impedance states when the output-enable (OE) is high. The device supports mixed-mode signal operation and can operate with supply voltages as low as 2.7 V, making it suitable for unregulated battery applications. This component is specified for hot-insertion applications, utilizing Ioff and power-up 3-state support to prevent backflow current during power-down conditions. It exhibits low output ground bounce, with typical VOLP values less than 0.8 V at 3.3 V and 25°C. The device also offers robust ESD protection, exceeding JESD standards, and has a latch-up performance that exceeds 100 mA per JESD 78, Class II. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The SN74LVT240ANSR is a 3.3-V octal buffer and line driver designed for low-voltage operation while providing compatibility with 5-V systems. It features two 4-bit buffer/line drivers with separate output-enable inputs, allowing for high-impedance states when the output-enable (OE) is high. The device supports mixed-mode signal operation and can operate with supply voltages as low as 2.7 V, making it suitable for unregulated battery applications. This component is specified for hot-insertion applications, utilizing Ioff and power-up 3-state support to prevent backflow current during power-down conditions. It exhibits low output ground bounce, with typical VOLP values less than 0.8 V at 3.3 V and 25°C. The device also offers robust ESD protection, exceeding JESD standards, and has a latch-up performance that exceeds 100 mA per JESD 78, Class II. The operating temperature range is from -40°C to 85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs - SN74LVT240ANSR - Texas Instruments
Dallas, TX, United States
SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs
SN74LVT240ANSR
SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs SN74LVT240ANSR
3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85

3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 20-SO -40 to 85

Buy Now Datasheet
8-bit 3.3V Interface Transceiver IC - 704-SN74LVT240ANSR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.3V Interface Transceiver IC
704-SN74LVT240ANSR
8-bit 3.3V Interface Transceiver IC 704-SN74LVT240ANSR
3.3V Octal Buffer/Driver, 8-Bit, 3-State, Inverting, SOP Product overview: SN74LVT240ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT240ANSR can be used for catalog matching and distributor lookup.

3.3V Octal Buffer/Driver, 8-Bit, 3-State, Inverting, SOP Product overview: SN74LVT240ANSR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 3.3V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT240ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVT240ANSR 704-SN74LVT240ANSR
Product Name SN74LVT240A 3.3-V ABT Octal Buffers/Drivers With 3-State Outputs 8-bit 3.3V Interface Transceiver IC
Technology LVT
Device Type Buffer Transceiver
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54F541 Octal Buffers/Drivers With 3-State Outputs - 5962-9175301M2A - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54ALS653 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-89687013A - Texas Instruments
Specs
Technology ALS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details