Texas Instruments SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16952DGGR

Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT16952DGGR is a 3.3-V ABT 16-bit registered transceiver with 3-state outputs in a 56-pin TSSOP package, designed for operation from -40°C to 85°C. It features bus-hold circuitry, supports mixed-mode signal operation with 5-V inputs, and provides distributed VCC and GND pins to minimize switching noise. The device is characterized for live insertion and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015, and 500 mA latch-up performance per JEDEC JESD-17.

Datasheet Summary
Powered by GS/AI

The SN74LVT16952DGGR is a 3.3-V ABT 16-bit registered transceiver with 3-state outputs in a 56-pin TSSOP package, designed for operation from -40°C to 85°C. It features bus-hold circuitry, supports mixed-mode signal operation with 5-V inputs, and provides distributed VCC and GND pins to minimize switching noise. The device is characterized for live insertion and exceeds 2000 V ESD protection per MIL-STD-883, Method 3015, and 500 mA latch-up performance per JEDEC JESD-17.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs - SN74LVT16952DGGR - Texas Instruments
Dallas, TX, United States
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs
SN74LVT16952DGGR
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16952DGGR
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-TSSOP -40 to 85

3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-TSSOP -40 to 85

Buy Now Datasheet
 - SN74LVT16952DGGR - Rochester Electronics
Newburyport, MA, United States
SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs

SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs

Supplier's Site Datasheet
Singapore, Singapore
16-bit 3.3V TSSOP Interface Transceiver IC
704-SN74LVT16952DGGR
16-bit 3.3V TSSOP Interface Transceiver IC 704-SN74LVT16952DGGR
3.3V 16-Bit Registered Transceiver, 3-State, TSSOP, BICMOS Product overview: SN74LVT16952DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16952DGGR can be used for catalog matching and distributor lookup.

3.3V 16-Bit Registered Transceiver, 3-State, TSSOP, BICMOS Product overview: SN74LVT16952DGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16952DGGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVT16952DGGR SN74LVT16952DGGR 704-SN74LVT16952DGGR
Product Name SN74LVT16952 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 16-bit 3.3V TSSOP Interface Transceiver IC
Device Type Transceiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114W-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CFlatpack
View Details
SN54BCT245 Octal Bus Transceivers With 3-State Outputs - 5962-9051401MSA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
SN54BCT244 Octal Buffers/Drivers With 3-State Outputs - 5962-9062501MRA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301M3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details