Texas Instruments SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16543DL

Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Description
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVT16543DL is a 16-bit registered transceiver designed for 3.3-V operation with TTL-compatible 5-V inputs, available in a 56-pin SSOP (DL) package. It supports separate latch-enable and output-enable controls for bidirectional data flow, features bus-hold circuitry on data inputs, and has distributed VCC and GND pins to minimize switching noise. The device operates from −40°C to 85°C and exceeds 2000 V ESD protection per MIL-STD-883C, Method 3015, and 500 mA latch-up current per JEDEC JESD-17. Output ground bounce is typically less than 0.8 V at 3.3 V and 25°C.

Datasheet Summary
Powered by GS/AI

The SN74LVT16543DL is a 16-bit registered transceiver designed for 3.3-V operation with TTL-compatible 5-V inputs, available in a 56-pin SSOP (DL) package. It supports separate latch-enable and output-enable controls for bidirectional data flow, features bus-hold circuitry on data inputs, and has distributed VCC and GND pins to minimize switching noise. The device operates from −40°C to 85°C and exceeds 2000 V ESD protection per MIL-STD-883C, Method 3015, and 500 mA latch-up current per JEDEC JESD-17. Output ground bounce is typically less than 0.8 V at 3.3 V and 25°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs - SN74LVT16543DL - Texas Instruments
Dallas, TX, United States
SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs
SN74LVT16543DL
SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs SN74LVT16543DL
3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85

3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 56-SSOP -40 to 85

Buy Now Datasheet
 - SN74LVT16543DL - Rochester Electronics
Newburyport, MA, United States
SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs

SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs

Supplier's Site Datasheet
Singapore, Singapore
16-bit 3.3V SSOP Interface Transceiver IC
704-SN74LVT16543DL
16-bit 3.3V SSOP Interface Transceiver IC 704-SN74LVT16543DL
3.3V 16-Bit Bidirectional Transceiver, 3-State, SSOP Product overview: SN74LVT16543DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16543DL can be used for catalog matching and distributor lookup.

3.3V 16-Bit Bidirectional Transceiver, 3-State, SSOP Product overview: SN74LVT16543DL from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.3V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVT16543DL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVT16543DL SN74LVT16543DL 704-SN74LVT16543DL
Product Name SN74LVT16543 3.3-V ABT 16-Bit Registered Transceivers With 3-State Outputs 16-bit 3.3V SSOP Interface Transceiver IC
Device Type Transceiver Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801QLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 710-32P4910BP-CGF - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4052BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-CDIP (0.300\", 7.62mm)
View Details