Texas Instruments Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT162245AZRDR

Description
IC TXRX NON-INVERT 3.6V 54BGA
Datasheet
Description
IC TXRX NON-INVERT 3.6V 54BGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - SN74LVT162245AZRDR - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
SN74LVT162245AZRDR
Logic - Buffers, Drivers, Receivers, Transceivers SN74LVT162245AZRDR
IC TXRX NON-INVERT 3.6V 54BGA

IC TXRX NON-INVERT 3.6V 54BGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number SN74LVT162245AZRDR
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF51422-QFAB-R7TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Interface - Drivers, Receivers, Transceivers - 54F544FMQB - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
Monopulse Comparators RFM010265 - RFM010265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 26500 MHz
View Details
Telecom - SI3210-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details