Texas Instruments SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs SN74LVCZ16244ADLR

Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet
Description
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs - SN74LVCZ16244ADLR - Texas Instruments
Dallas, TX, United States
SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs
SN74LVCZ16244ADLR
SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs SN74LVCZ16244ADLR
16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85

16-Bit Buffer/Driver With 3-State Outputs 48-SSOP -40 to 85

Buy Now Datasheet
 - SN74LVCZ16244ADLR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48

Bus Driver, LVC/LCX/Z Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCZ16244ADLR - 1255855-SN74LVCZ16244ADLR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCZ16244ADLR
1255855-SN74LVCZ16244ADLR
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCZ16244ADLR 1255855-SN74LVCZ16244ADLR
Manufacturer: Texas Instruments Win Source Part Number: 1255855-SN74LVCZ1624 4ADLR Packaging: Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: 3-State Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 4 Categories: Integrated Circuits Supplier Device Package: 48-SSOP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 48-BSSOP Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 74LVCZ16244 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255855-SN74LVCZ16244ADLR
Packaging: Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 4
Categories: Integrated Circuits
Supplier Device Package: 48-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-BSSOP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVCZ16244
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V

Buy Now
Singapore, Singapore
16-bit 3.6V SSOP Interface Transceiver IC
704-SN74LVCZ16244ADLR
16-bit 3.6V SSOP Interface Transceiver IC 704-SN74LVCZ16244ADLR
16-Bit 3-State Buffer/Driver, 2.7-3.6V, 4.4ns, 85°C, SSOP Product overview: SN74LVCZ16244ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCZ16244ADL R can be used for catalog matching and distributor lookup.

16-Bit 3-State Buffer/Driver, 2.7-3.6V, 4.4ns, 85°C, SSOP Product overview: SN74LVCZ16244ADLR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, SSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCZ16244ADLR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number SN74LVCZ16244ADLR SN74LVCZ16244ADLR 1255855-SN74LVCZ16244ADLR 704-SN74LVCZ16244ADLR
Product Name SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs Interface - Interface - Drivers, Receivers, Transceivers - SN74LVCZ16244ADLR 16-bit 3.6V SSOP Interface Transceiver IC
Technology LVC
Device Type Buffer Line / Bus Driver Buffer Transceiver
Features RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74BCT2244PC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
SN54BCT8373A Scan Test Devices With Octal D-type Latches - 5962-9172501MLA - Texas Instruments
Specs
Technology BCT
Supply Voltage Other; 5.5
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54HCT240 Octal Buffers And Line Drivers CMOS Logic With 3-State Outputs - 8550501RA - Texas Instruments
Specs
Technology HCT
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220301M2A - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers