16-bit buffer/driver with 3-state outputs for 2.7-V to 3.6-V operation, featuring inputs tolerant to 5.5 V and a maximum propagation delay of 4.1 ns at 3.3 V. The device is packaged in a 48-pin TSSOP with an operating temperature range of -40°C to 85°C, supports hot insertion, and meets JESD 78, Class II for latch-up performance and JESD 22 for ESD protection (2000-V human-body model, 1000-V charged-device model).
16-Bit Buffer/Driver With 3-State Outputs 48-TSSOP -40 to 85
16-Bit 3-State Buffer/Driver, 2.7-3.6V, 85°C, TSSOP Product overview: SN74LVCZ16244ADGGR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVCZ16244ADG
Bus Driver, LVC/LCX/Z Series, 16-Func, 4-Bit, True Output, CMOS, PDSO48
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCZ16244ADGGR | 704-SN74LVCZ16244ADGGR | SN74LVCZ16244ADGGR |
| Product Name | SN74LVCZ16244A 16-Bit Buffer/Driver With 3-State Outputs | 16-bit 3.6V TSSOP Interface Transceiver IC | |
| Technology | LVC | ||
| Device Type | Buffer | Transceiver | Line / Bus Driver |
| Features | RoHS | RoHS | RoHS |