Texas Instruments High-Performance Analog TSSOP Logic IC SN74LVCU04APWT

Description
IC LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, TSSOP-14, Gate Product overview: SN74LVCU04APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, TSSOP-14, Gate Product overview: SN74LVCU04APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04APWT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Logic IC
705-SN74LVCU04APWT
TSSOP Logic IC 705-SN74LVCU04APWT
IC LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, TSSOP-14, Gate Product overview: SN74LVCU04APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04APWT can be used for catalog matching and distributor lookup.

IC LVC/LCX/Z SERIES, HEX 1-INPUT INVERT GATE, PDSO14, GREEN, PLASTIC, TSSOP-14, Gate Product overview: SN74LVCU04APWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVCU04APWT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257571-SN74LVCU04APWT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257571-SN74LVCU04APWT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257571-SN74LVCU04APWT
Win Source Part Number: 1257571-SN74LVCU04AP WT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVCU Number of Circuits: 6 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF Current - Quiescent (Max): 10 µA Logic Level - Low: 0.4V ~ 0.65V Logic Level - High: 1.32V ~ 2.88V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVCU04APWT- TITR,TEXTISSN74LVCU0 4APWT Base Product Number: SN74LVCU0 Product Status: Obsolete

Win Source Part Number: 1257571-SN74LVCU04APWT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVCU
Number of Circuits: 6
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.8ns @ 3.3V, 50pF
Current - Quiescent (Max): 10 µA
Logic Level - Low: 0.4V ~ 0.65V
Logic Level - High: 1.32V ~ 2.88V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVCU04APWT-TITR,TEXTISSN74LVCU04APWT
Base Product Number: SN74LVCU0
Product Status: Obsolete

Buy Now Datasheet
Gates and Inverters - SN74LVCU04APWT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVCU04APWT-ND
Gates and Inverters SN74LVCU04APWT-ND
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVCU04APWT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVCU04APWT
Logic - Gates and Inverters SN74LVCU04APWT
IC INVERTER 6CH 6-INP 14TSSOP

IC INVERTER 6CH 6-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVCU04APWT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVCU04APWT
Gates and Inverters SN74LVCU04APWT
Inverter IC 6 Channel 14-TSSOP

Inverter IC 6 Channel 14-TSSOP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74LVCU04APWT 1257571-SN74LVCU04APWT SN74LVCU04APWT-ND SN74LVCU04APWT SN74LVCU04APWT
Product Name TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type Inverter NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 3.6V 1.65V ~ 3.6V 1.65V ~ 3.6V 1.32V ~ 2.88V (Low), 0.4V ~ 0.65V (High) 3.6V; 1.65V ~ 3.6V
Inputs 1 1 1 1
Propagation Delay 3.8 ns 3.8 ns 3.8 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401SA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Dual 2-input OR gate - 74AHC2G32DC-Q100H - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
5-Channel Level Translator w/ Bus Hold - MYXAF54RHC505/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details