The SN74LVCU04ADR is a hex inverter in a 14-pin SOIC package, operating from 1.65 V to 3.6 V with inputs tolerant to 5.5 V. It features a maximum propagation delay of 3.8 ns, output ground bounce less than 0.8 V at 3.3 V, and output undershoot greater than 2 V at 3.3 V, with latch-up performance exceeding 100 mA per JESD78, Class II. It meets ESD protection standards of 2000 V human-body model, 200 V machine model, and 1000 V charged-device model. The operating temperature range is -40 °C to 85 °C.
Hex Inverter 14-SOIC -40 to 85
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | SN74LVCU04ADR | SN74LVCU04ADR |
| Product Name | SN74LVCU04A Hex Inverter | |
| Technology | LVC | |
| Device Type | SN74LVCU04A Hex Inverter | |
| Features | RoHS | RoHS |